LAN7431T-V/YXX
LAN7431T-V/YXX
Active
Description:  IC ETHERNET CNTRLR GPIO 72SQFN
Manufacturer:  Microchip Technology
History Price: $8.70000
In Stock: 21600
LAN7431T-V/YXX vs LAN9500AI-ABZJ
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Programmable
-
-
Protocol
Ethernet
Ethernet
Function
Controller
Bridge, USB to Ethernet
Interface
GPIO
USB
Standards
10/100/1000 Base-TX PHY
USB 2.0, 10/100 Base-T/TX PHY
Voltage - Supply
1.8V, 2.5V, 3.3V
1.2V, 2.5V, 3.3V
Current - Supply
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
72-VFQFN Exposed Pad
56-VFQFN Exposed Pad
Supplier Device Package
72-VQFN (10x10)
56-QFN (8x8)