LAN7430-I/Y9X
LAN7430-I/Y9X
Active
Description:  IC ETHERNET CNTRLR GPIO 48SQFN
Manufacturer:  Microchip Technology
History Price: $9.96000
In Stock: 22800
LAN7430-I/Y9X vs LAN9514-JZX-TR
Series
Automotive, AEC-Q100
-
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Programmable
-
-
Protocol
Ethernet
Ethernet
Function
Controller
Bridge, USB to Ethernet
Interface
GPIO
USB
Standards
10/100/1000 Base-TX PHY
USB 2.0, 10/100 Base-T/TX PHY
Voltage - Supply
1.8V, 2.5V, 3.3V
1.8V, 3.3V
Current - Supply
-
288mA
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
48-VFQFN Exposed Pad
64-VFQFN Exposed Pad
Supplier Device Package
48-SQFN (7x7)
64-QFN (9x9)