Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ Microchip Technology LAN7430-I/Y9X
LAN7430-I/Y9X
Active
Interface - Controllers
Description:
IC ETHERNET CNTRLR GPIO 48SQFN
Manufacturer:
Microchip Technology
Datasheet:
LAN7430-I/Y9X Datasheet
History Price: $9.96000
In Stock: 22800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LAN7430-I/Y9X vs LAN9513I-JZX
Part No
LAN7430-I/Y9X
LAN9513I-JZX
Category
Interface - Controllers
Interface - Controllers
Manufacturer
Microchip Technology
Microchip Technology
Series
Automotive, AEC-Q100
-
Packaging
Tray
Tray
Status
Active
Active
Programmable
-
-
Protocol
Ethernet
Ethernet
Function
Controller
Bridge, USB to Ethernet
Interface
GPIO
USB
Standards
10/100/1000 Base-TX PHY
USB 2.0, 10/100 Base-T/TX PHY
Voltage - Supply
1.8V, 2.5V, 3.3V
3.3V
Current - Supply
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
48-VFQFN Exposed Pad
64-VFQFN Exposed Pad
Supplier Device Package
48-SQFN (7x7)
64-QFN (9x9)