Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ onsemi LA6500-MDB-E
LA6500-MDB-E
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC POWER 1 CIRCUIT TO220-5H
Manufacturer:
onsemi
Datasheet:
LA6500-MDB-E Datasheet
History Price: $0.70000
In Stock: 4390
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LA6500-MDB-E vs LA6082D-E
Part No
LA6500-MDB-E
LA6082D-E
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Bulk or Tube
Bulk
Status
Obsolete
Active
Amplifier Type
Power
-
Number of Circuits
1
-
Output Type
-
-
Slew Rate
0.15V/μs
-
Gain Bandwidth Product
-
-
-3db Bandwidth
-
-
Current - Input Bias
100 nA
-
Voltage - Input Offset
2 mV
-
Current - Supply
6mA
-
Current - Output / Channel
1 A
-
Voltage - Supply Span (Min)
30 V
-
Voltage - Supply Span (Max)
30 V
-
Operating Temperature
-20 ℃ ~ 75 ℃
-
Mounting Type
Through Hole
-
Package / Case
TO-220-5 Formed Leads
-
Supplier Device Package
TO-220-5H
-