☰
LA6358NLL-E
LA6358NLL-E
Active
Description:  IC OPAMP GP 2 CIRCUIT 8DIP
Manufacturer:  onsemi
Datasheet:   LA6358NLL-E Datasheet
History Price: $0.14000
In Stock: 22505
LA6358NLL-E vs LA6358N-E
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
-
-
Slew Rate
-
-
Gain Bandwidth Product
-
-
-3db Bandwidth
-
-
Current - Input Bias
45 nA
45 nA
Voltage - Input Offset
2 mV
2 mV
Current - Supply
-
-
Current - Output / Channel
40 mA
40 mA
Voltage - Supply Span (Min)
3 V
3 V
Voltage - Supply Span (Max)
30 V
30 V
Operating Temperature
-30 ℃ ~ 85 ℃
-30 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
8-DIP