☰
LA5757TP-FA-E
LA5757TP-FA-E
Obsolete
Description:  IC REG BUCK ADJ 1.6A TP5HFA
Manufacturer:  onsemi
History Price: $0.97000
In Stock: 30545
LA5757TP-FA-E vs LA5774MP-DL-E
Manufacturer
Series
-
-
Packaging
Bag
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
4.5V
Voltage - Input (Max)
32V
28V
Voltage - Output (Min/Fixed)
1.255V
1.26V
Voltage - Output (Max)
32V
28V
Current - Output
1.6A (Switch)
3.1A (Switch)
Frequency - Switching
300kHz
160kHz
Synchronous Rectifier
No
No
Operating Temperature
-30 ℃ ~ 125 ℃ (TJ)
-30 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
TO-252-6, DPak (5 Leads + Tab)
Supplier Device Package
TP5HFA
SMP5