Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ onsemi LA4815VH-MPB-H
LA4815VH-MPB-H
Active
Linear - Amplifiers - Audio
Description:
AUDIO AMPLIFIER, 1 FUNC, BIPOLAR
Manufacturer:
onsemi
Datasheet:
LA4815VH-MPB-H Datasheet
History Price: Active
In Stock: 38100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LA4815VH-MPB-H vs LA47202P-N-E
Part No
LA4815VH-MPB-H
LA47202P-N-E
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class AB
Output Type
1-Channel (Mono)
4-Channel (Quad)
Max Output Power x Channels @ Load
1.84W x 1 @ 8Ohm
47W x 4 @ 4Ohm
Voltage - Supply
4V ~ 16V
14.4V ~ 26V
Features
-
-
Mounting Type
Surface Mount
Through Hole
Operating Temperature
-30 ℃ ~ 75 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
14-HSSOP
25-HZIP
Package / Case
14-LSSOP (0.173", 4.40mm Width) + 2 Heat Tabs
25-SSIP Formed Leads