LA4815VH-MPB-H
LA4815VH-MPB-H
Active
Description:  AUDIO AMPLIFIER, 1 FUNC, BIPOLAR
Manufacturer:  onsemi
History Price: Active
In Stock: 38100
LA4815VH-MPB-H vs LA4636-E
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class AB
Output Type
1-Channel (Mono)
2-Channel (Stereo)
Max Output Power x Channels @ Load
1.84W x 1 @ 8Ohm
9W x 2 @ 6Ohm, 11W x 2 @ 4Ohm
Voltage - Supply
4V ~ 16V
12V ~ 24V
Features
-
-
Mounting Type
Surface Mount
Through Hole
Operating Temperature
-30 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Supplier Device Package
14-HSSOP
12-SIPH
Package / Case
14-LSSOP (0.173", 4.40mm Width) + 2 Heat Tabs
12-SIP Exposed Pad