LA4815VH-MPB-H
LA4815VH-MPB-H
Active
Description:  AUDIO AMPLIFIER, 1 FUNC, BIPOLAR
Manufacturer:  onsemi
History Price: Active
In Stock: 38100
LA4815VH-MPB-H vs LA4425A-MTK-E
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Type
Class AB
Class AB
Output Type
1-Channel (Mono)
1-Channel (Mono)
Max Output Power x Channels @ Load
1.84W x 1 @ 8Ohm
6W x 1 @ 4Ohm
Voltage - Supply
4V ~ 16V
5V ~ 16V
Features
-
Depop, Overvoltage, Short Circuit, Thermal Protection
Mounting Type
Surface Mount
Through Hole
Operating Temperature
-30 ℃ ~ 75 ℃ (TA)
-30 ℃ ~ 80 ℃ (TA)
Supplier Device Package
14-HSSOP
5-SIPH
Package / Case
14-LSSOP (0.173", 4.40mm Width) + 2 Heat Tabs
5-SIP