LA4815M-TLM-H
LA4815M-TLM-H
Obsolete
Description:  IC AMP CLASS AB MONO 1W 8MFP
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 7000
LA4815M-TLM-H vs LA47202P-E
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Type
Class AB
Class AB
Output Type
1-Channel (Mono)
4-Channel (Quad)
Max Output Power x Channels @ Load
1W x 1 @ 16Ohm
47W x 4 @ 4Ohm
Voltage - Supply
4V ~ 13V
14.4V ~ 26V
Features
Mute
-
Mounting Type
Surface Mount
Through Hole
Operating Temperature
-30 ℃ ~ 75 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
8-MFP
25-HZIP
Package / Case
8-SOIC (0.173", 4.40mm Width)
25-SSIP Formed Leads