LA4815M-TLM-H
LA4815M-TLM-H
Obsolete
Description:  IC AMP CLASS AB MONO 1W 8MFP
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 7000
LA4815M-TLM-H vs LA4708N-E
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
Class AB
Class AB
Output Type
1-Channel (Mono)
2-Channel (Stereo)
Max Output Power x Channels @ Load
1W x 1 @ 16Ohm
30W x 2 @ 2Ohm
Voltage - Supply
4V ~ 13V
9V ~ 16V
Features
Mute
Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type
Surface Mount
Through Hole
Operating Temperature
-30 ℃ ~ 75 ℃ (TA)
-35 ℃ ~ 85 ℃ (TA)
Supplier Device Package
8-MFP
18-SIPH
Package / Case
8-SOIC (0.173", 4.40mm Width)
18-SIP Exposed Pad