Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ onsemi LA4815M-TLM-H
LA4815M-TLM-H
Obsolete
Linear - Amplifiers - Audio
Description:
IC AMP CLASS AB MONO 1W 8MFP
Manufacturer:
onsemi
Datasheet:
LA4815M-TLM-H Datasheet
History Price: Obsolete
In Stock: 7000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LA4815M-TLM-H vs LA4627N-E
Part No
LA4815M-TLM-H
LA4627N-E
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Type
Class AB
Class AB
Output Type
1-Channel (Mono)
2-Channel (Stereo)
Max Output Power x Channels @ Load
1W x 1 @ 16Ohm
2W x 2 @ 4Ohm, 2.5W x 2 @ 3Ohm
Voltage - Supply
4V ~ 13V
9V ~ 22V
Features
Mute
-
Mounting Type
Surface Mount
Through Hole
Operating Temperature
-30 ℃ ~ 75 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Supplier Device Package
8-MFP
12-DIP-F
Package / Case
8-SOIC (0.173", 4.40mm Width)
12-DIP (0.300", 7.62mm)