Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ onsemi LA4814V-TLM-E
LA4814V-TLM-E
Obsolete
Linear - Amplifiers - Audio
Description:
IC AMP AB MON/STER 700MW 14HSSOP
Manufacturer:
onsemi
Datasheet:
LA4814V-TLM-E Datasheet
History Price: $0.44000
In Stock: 25900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LA4814V-TLM-E vs LA4708N-E
Part No
LA4814V-TLM-E
LA4708N-E
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
Class AB
Class AB
Output Type
1-Channel (Mono) or 2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
700mW x 1 @ 8Ohm
30W x 2 @ 2Ohm
Voltage - Supply
2.7V ~ 7V
9V ~ 16V
Features
Depop, Standby
Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type
Surface Mount
Through Hole
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-35 ℃ ~ 85 ℃ (TA)
Supplier Device Package
14-HSSOP
18-SIPH
Package / Case
14-LSSOP (0.173", 4.40mm Width) + 2 Heat Tabs
18-SIP Exposed Pad