LA4814V-TLM-E
LA4814V-TLM-E
Obsolete
Description:  IC AMP AB MON/STER 700MW 14HSSOP
Manufacturer:  onsemi
History Price: $0.44000
In Stock: 25900
LA4814V-TLM-E vs LA4537M-TE-L-E
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Class AB
Class AB
Output Type
1-Channel (Mono) or 2-Channel (Stereo)
Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load
700mW x 1 @ 8Ohm
8mW x 2 @ 16Ohm
Voltage - Supply
2.7V ~ 7V
0.9V ~ 4V
Features
Depop, Standby
Mute
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Supplier Device Package
14-HSSOP
10-MFPS
Package / Case
14-LSSOP (0.173", 4.40mm Width) + 2 Heat Tabs
10-LSOP (0.173", 4.40mm Width)