LA4814JA-ZE
LA4814JA-ZE
Obsolete
Description:  IC AMP CLSS AB STER 350MW 20SSOP
Manufacturer:  onsemi
Datasheet:   LA4814JA-ZE Datasheet
History Price: $0.75000
In Stock: 13700
LA4814JA-ZE vs LA4627-E
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
350mW x 2 @ 4Ohm
2W x 2 @ 4Ohm, 2.5W x 2 @ 3Ohm
Voltage - Supply
2.7V ~ 7V
9V ~ 22V
Features
Depop
-
Mounting Type
Surface Mount
Through Hole
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Supplier Device Package
20-SSOP
12-DIP-F
Package / Case
20-LSSOP (0.173", 4.40mm Width)
12-DIP (0.300", 7.62mm)