Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ onsemi LA4814JA-ZE
LA4814JA-ZE
Obsolete
Linear - Amplifiers - Audio
Description:
IC AMP CLSS AB STER 350MW 20SSOP
Manufacturer:
onsemi
Datasheet:
LA4814JA-ZE Datasheet
History Price: $0.75000
In Stock: 13700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LA4814JA-ZE vs LA4510-E-ON
Part No
LA4814JA-ZE
LA4510-E-ON
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load
350mW x 2 @ 4Ohm
240mW x 1 @ 4Ohm
Voltage - Supply
2.7V ~ 7V
4.5V ~ 6V
Features
Depop
-
Mounting Type
Surface Mount
Through Hole
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-10 ℃ ~ 60 ℃ (TA)
Supplier Device Package
20-SSOP
9-SIP
Package / Case
20-LSSOP (0.173", 4.40mm Width)
9-SIP