LA4809M-TLM-E
LA4809M-TLM-E
Obsolete
Description:  IC AMP CLSS AB STER 160MW 12MFPS
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 1500
LA4809M-TLM-E vs LA4534M-E
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Type
Class AB
-
Output Type
Headphones, 2-Channel (Stereo)
-
Max Output Power x Channels @ Load
160mW x 2 @ 16Ohm
-
Voltage - Supply
3.6V ~ 17V
-
Features
Standby, Thermal Protection
-
Mounting Type
Surface Mount
-
Operating Temperature
-30 ℃ ~ 75 ℃ (TA)
-
Supplier Device Package
12-MFPS
-
Package / Case
12-LSOP (0.173", 4.40mm Width) Exposed Pad
-