☰
LA47536-E
LA47536-E
Active
Description:  AUDIO POWER AMPLIFIER
Manufacturer:  onsemi
Datasheet:   LA47536-E Datasheet
History Price: $8.60000
In Stock: 38690
LA47536-E vs LA4422-E
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class AB
Output Type
4-Channel (Quad)
1-Channel (Mono)
Max Output Power x Channels @ Load
45W x 4 @ 4Ohm
5.8W x 1 @ 4Ohm, 9W x 1 @ 4Ohm
Voltage - Supply
14.4V ~ 26V
13.2V ~ 18V
Features
-
-
Mounting Type
Through Hole
Through Hole
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Supplier Device Package
25-HZIP
10-SIP
Package / Case
25-SSIP Exposed Pad, Formed Leads
10-SIP Exposed Tab