Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ onsemi LA47536-E
LA47536-E
Active
Linear - Amplifiers - Audio
Description:
AUDIO POWER AMPLIFIER
Manufacturer:
onsemi
Datasheet:
LA47536-E Datasheet
History Price: $8.60000
In Stock: 38690
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LA47536-E vs LA4282-E
Part No
LA47536-E
LA4282-E
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Bulk
Bulk or Tube
Status
Active
Obsolete
Type
Class AB
Class AB
Output Type
4-Channel (Quad)
2-Channel (Stereo)
Max Output Power x Channels @ Load
45W x 4 @ 4Ohm
10W x 2 @ 8Ohm
Voltage - Supply
14.4V ~ 26V
10V ~ 40V
Features
-
Thermal Shutdown Protection
Mounting Type
Through Hole
Through Hole
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Supplier Device Package
25-HZIP
12-SIP
Package / Case
25-SSIP Exposed Pad, Formed Leads
12-SIP Exposed Pad