Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ SANYO Semiconductor LA47503
LA47503
Active
Linear - Amplifiers - Audio
Description:
AUDIO AMPLIFIER, 29W, 4 CHANNEL(
Manufacturer:
SANYO Semiconductor
Datasheet:
LA47503 Datasheet
History Price: $2.08000
In Stock: 41680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LA47503 vs LA4425A-E
Part No
LA47503
LA4425A-E
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
SANYO Semiconductor
onsemi
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Type
-
Class AB
Output Type
-
1-Channel (Mono)
Max Output Power x Channels @ Load
-
6W x 1 @ 4Ohm
Voltage - Supply
-
5V ~ 16V
Features
-
Depop, Overvoltage, Short Circuit, Thermal Protection
Mounting Type
-
Through Hole
Operating Temperature
-
-30 ℃ ~ 80 ℃ (TA)
Supplier Device Package
-
5-SIPH
Package / Case
-
5-SIP