☰
LA47503
LA47503
Active
Description:  AUDIO AMPLIFIER, 29W, 4 CHANNEL(
Manufacturer:  SANYO Semiconductor
Datasheet:   LA47503 Datasheet
History Price: $2.08000
In Stock: 28665
LA47503 vs LA42102-E
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
-
Class AB
Output Type
-
2-Channel (Stereo)
Max Output Power x Channels @ Load
-
10W x 2 @ 8Ohm
Voltage - Supply
-
10V ~ 17V
Features
-
Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type
-
Through Hole
Operating Temperature
-
-25 ℃ ~ 75 ℃ (TA)
Supplier Device Package
-
13-SIPH
Package / Case
-
13-SIP Exposed Tab