Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ onsemi LA4742L-E
LA4742L-E
Active
Linear - Amplifiers - Audio
Description:
45 W FOUR CHANNEL (BRIDGE CIRCUI
Manufacturer:
onsemi
Datasheet:
LA4742L-E Datasheet
History Price: $4.44000
In Stock: 14900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LA4742L-E vs LA4815VH-MPB-H
Part No
LA4742L-E
LA4815VH-MPB-H
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class AB
Output Type
4-Channel (Quad)
1-Channel (Mono)
Max Output Power x Channels @ Load
45W x 4 @ 4Ohm
1.84W x 1 @ 8Ohm
Voltage - Supply
14.4V ~ 18V
4V ~ 16V
Features
-
-
Mounting Type
Through Hole
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-30 ℃ ~ 75 ℃ (TA)
Supplier Device Package
25-HZIP
14-HSSOP
Package / Case
25-SSIP Exposed Pad, Formed Leads
14-LSSOP (0.173", 4.40mm Width) + 2 Heat Tabs