Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ onsemi LA4742L-E
LA4742L-E
Active
Linear - Amplifiers - Audio
Description:
45 W FOUR CHANNEL (BRIDGE CIRCUI
Manufacturer:
onsemi
Datasheet:
LA4742L-E Datasheet
History Price: $4.44000
In Stock: 14900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LA4742L-E vs LA4425PV-MPB-H
Part No
LA4742L-E
LA4425PV-MPB-H
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Bulk
Tape & Box (TB)
Status
Active
Obsolete
Type
Class AB
Class AB
Output Type
4-Channel (Quad)
1-Channel (Mono)
Max Output Power x Channels @ Load
45W x 4 @ 4Ohm
6W x 1 @ 4Ohm
Voltage - Supply
14.4V ~ 18V
5V ~ 16V
Features
-
Depop, Overvoltage, Short Circuit, Thermal Protection
Mounting Type
Through Hole
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
25-HZIP
44-SSOPK
Package / Case
25-SSIP Exposed Pad, Formed Leads
44-LSSOP (0.220", 5.60mm Width) Exposed Pad