LA4742L-E
LA4742L-E
Active
Description:  45 W FOUR CHANNEL (BRIDGE CIRCUI
Manufacturer:  onsemi
Datasheet:   LA4742L-E Datasheet
History Price: $4.44000
In Stock: 14900
LA4742L-E vs LA4282-E
Manufacturer
Series
-
-
Packaging
Bulk
Bulk or Tube
Status
Active
Obsolete
Type
Class AB
Class AB
Output Type
4-Channel (Quad)
2-Channel (Stereo)
Max Output Power x Channels @ Load
45W x 4 @ 4Ohm
10W x 2 @ 8Ohm
Voltage - Supply
14.4V ~ 18V
10V ~ 40V
Features
-
Thermal Shutdown Protection
Mounting Type
Through Hole
Through Hole
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Supplier Device Package
25-HZIP
12-SIP
Package / Case
25-SSIP Exposed Pad, Formed Leads
12-SIP Exposed Pad