Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ onsemi LA47202P-N-E
LA47202P-N-E
Active
Linear - Amplifiers - Audio
Description:
CARAUDIO AMPLIFIER BTL4CH
Manufacturer:
onsemi
Datasheet:
LA47202P-N-E Datasheet
History Price: $4.63000
In Stock: 33800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LA47202P-N-E vs LA4537MC-ZH
Part No
LA47202P-N-E
LA4537MC-ZH
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Class AB
Class AB
Output Type
4-Channel (Quad)
Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load
47W x 4 @ 4Ohm
8mW x 2 @ 16Ohm
Voltage - Supply
14.4V ~ 26V
0.9V ~ 4V
Features
-
Mute
Mounting Type
Through Hole
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Supplier Device Package
25-HZIP
10-SOIC
Package / Case
25-SSIP Formed Leads
10-SOP (0.173", 4.40mm Width)