LA47202P-N-E
LA47202P-N-E
Active
Description:  CARAUDIO AMPLIFIER BTL4CH
Manufacturer:  onsemi
History Price: $4.63000
In Stock: 33800
LA47202P-N-E vs LA4446-E-ON
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class AB
Output Type
4-Channel (Quad)
2-Channel (Stereo)
Max Output Power x Channels @ Load
47W x 4 @ 4Ohm
5.5W x 2 @ 4Ohm
Voltage - Supply
14.4V ~ 26V
13.2V ~ 25V
Features
-
-
Mounting Type
Through Hole
Through Hole
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Supplier Device Package
25-HZIP
13-SIPH
Package / Case
25-SSIP Formed Leads
13-SIP