LA47202P-E
LA47202P-E
Active
Description:  FOUR-CH BTL POWER AMPLIFIER
Manufacturer:  onsemi
Datasheet:   LA47202P-E Datasheet
History Price: $4.63000
In Stock: 21600
LA47202P-E vs LA4815VH-MPB-H
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class AB
Output Type
4-Channel (Quad)
1-Channel (Mono)
Max Output Power x Channels @ Load
47W x 4 @ 4Ohm
1.84W x 1 @ 8Ohm
Voltage - Supply
14.4V ~ 26V
4V ~ 16V
Features
-
-
Mounting Type
Through Hole
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-30 ℃ ~ 75 ℃ (TA)
Supplier Device Package
25-HZIP
14-HSSOP
Package / Case
25-SSIP Formed Leads
14-LSSOP (0.173", 4.40mm Width) + 2 Heat Tabs