LA47202P-E
LA47202P-E
Active
Description:  FOUR-CH BTL POWER AMPLIFIER
Manufacturer:  onsemi
Datasheet:   LA47202P-E Datasheet
History Price: $4.63000
In Stock: 21600
LA47202P-E vs LA4535MC-BH
Manufacturer
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
Class AB
Class AB
Output Type
4-Channel (Quad)
2-Channel (Stereo)
Max Output Power x Channels @ Load
47W x 4 @ 4Ohm
8W x 2 @ 16Ohm
Voltage - Supply
14.4V ~ 26V
0.9V ~ 4V
Features
-
Mute
Mounting Type
Through Hole
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Supplier Device Package
25-HZIP
10-SOIC
Package / Case
25-SSIP Formed Leads
10-SOP (0.173", 4.40mm Width)