LA4708N-E
LA4708N-E
Obsolete
Description:  IC AMP CLASS AB STER 30W 18SIPH
Manufacturer:  onsemi
Datasheet:   LA4708N-E Datasheet
History Price: Obsolete
In Stock: 9400
LA4708N-E vs LA4425PV-TLM-H
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
1-Channel (Mono)
Max Output Power x Channels @ Load
30W x 2 @ 2Ohm
6W x 1 @ 4Ohm
Voltage - Supply
9V ~ 16V
5V ~ 16V
Features
Depop, Mute, Short-Circuit and Thermal Protection, Standby
Depop, Overvoltage, Short Circuit, Thermal Protection
Mounting Type
Through Hole
Surface Mount
Operating Temperature
-35 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
18-SIPH
44-SSOPK
Package / Case
18-SIP Exposed Pad
44-LSSOP (0.220", 5.60mm Width) Exposed Pad