Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ onsemi LA4636-E
LA4636-E
Active
Linear - Amplifiers - Audio
Description:
11 WATT 2 CHANNEL BTL AF POWER A
Manufacturer:
onsemi
Datasheet:
LA4636-E Datasheet
History Price: $0.73000
In Stock: 36610
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LA4636-E vs LA47202P-E
Part No
LA4636-E
LA47202P-E
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
4-Channel (Quad)
Max Output Power x Channels @ Load
9W x 2 @ 6Ohm, 11W x 2 @ 4Ohm
47W x 4 @ 4Ohm
Voltage - Supply
12V ~ 24V
14.4V ~ 26V
Features
-
-
Mounting Type
Through Hole
Through Hole
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
12-SIPH
25-HZIP
Package / Case
12-SIP Exposed Pad
25-SSIP Formed Leads