Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ onsemi LA4632-E-ON
LA4632-E-ON
Active
Linear - Amplifiers - Audio
Description:
10W TWO CHANNEL BTL AF POWER AMP
Manufacturer:
onsemi
Datasheet:
LA4632-E-ON Datasheet
History Price: $3.37000
In Stock: 28240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LA4632-E-ON vs LA4636-E
Part No
LA4632-E-ON
LA4636-E
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
10W x 2 @ 8Ohm
9W x 2 @ 6Ohm, 11W x 2 @ 4Ohm
Voltage - Supply
13V ~ 24V
12V ~ 24V
Features
-
-
Mounting Type
Through Hole
Through Hole
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Supplier Device Package
12-SIPH
12-SIPH
Package / Case
12-SIP Exposed Pad
12-SIP Exposed Pad