LA4632-E-ON
LA4632-E-ON
Active
Description:  10W TWO CHANNEL BTL AF POWER AMP
Manufacturer:  onsemi
Datasheet:   LA4632-E-ON Datasheet
History Price: $3.37000
In Stock: 22800
LA4632-E-ON vs LA4282-E
Manufacturer
Series
-
-
Packaging
Bulk
Bulk or Tube
Status
Active
Obsolete
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
10W x 2 @ 8Ohm
10W x 2 @ 8Ohm
Voltage - Supply
13V ~ 24V
10V ~ 40V
Features
-
Thermal Shutdown Protection
Mounting Type
Through Hole
Through Hole
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-
Supplier Device Package
12-SIPH
12-SIP
Package / Case
12-SIP Exposed Pad
12-SIP Exposed Pad