☰
LA4632-E-ON
LA4632-E-ON
Active
Description:  10W TWO CHANNEL BTL AF POWER AMP
Manufacturer:  onsemi
Datasheet:   LA4632-E-ON Datasheet
History Price: $3.37000
In Stock: 28240
LA4632-E-ON vs LA42102-E
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
10W x 2 @ 8Ohm
10W x 2 @ 8Ohm
Voltage - Supply
13V ~ 24V
10V ~ 17V
Features
-
Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type
Through Hole
Through Hole
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Supplier Device Package
12-SIPH
13-SIPH
Package / Case
12-SIP Exposed Pad
13-SIP Exposed Tab