☰
LA4631-E
LA4631-E
Obsolete
Description:  IC AMP CLASS AB STEREO 5W 13SIPH
Manufacturer:  onsemi
Datasheet:   LA4631-E Datasheet
History Price: Obsolete
In Stock: 10775
LA4631-E vs LA4282-E
Part No
Manufacturer
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Obsolete
Obsolete
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
5W x 2 @ 4Ohm
10W x 2 @ 8Ohm
Voltage - Supply
5.5V ~ 22V
10V ~ 40V
Features
Depop, Standby
Thermal Shutdown Protection
Mounting Type
Through Hole
Through Hole
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-
Supplier Device Package
13-SIPH
12-SIP
Package / Case
13-SIP Exposed Tab
12-SIP Exposed Pad