Packaging
Bulk
Tape & Reel (TR)
Output Type
2-Channel (Stereo)
1-Channel (Mono)
Max Output Power x Channels @ Load
2W x 2 @ 4Ohm, 2.5W x 2 @ 3Ohm
6W x 1 @ 4Ohm
Voltage - Supply
9V ~ 22V
5V ~ 16V
Features
-
Depop, Overvoltage, Short Circuit, Thermal Protection
Mounting Type
Through Hole
Surface Mount
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
12-DIP-F
44-SSOPK
Package / Case
12-DIP (0.300", 7.62mm)
44-LSSOP (0.220", 5.60mm Width) Exposed Pad