LA4627-E
LA4627-E
Active
Description:  AUDIO AMPLIFIER SE 2CH
Manufacturer:  onsemi
Datasheet:   LA4627-E Datasheet
History Price: $1.28000
In Stock: 17300
LA4627-E vs LA4815VH-MPB-H
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
1-Channel (Mono)
Max Output Power x Channels @ Load
2W x 2 @ 4Ohm, 2.5W x 2 @ 3Ohm
1.84W x 1 @ 8Ohm
Voltage - Supply
9V ~ 22V
4V ~ 16V
Features
-
-
Mounting Type
Through Hole
Surface Mount
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-30 ℃ ~ 75 ℃ (TA)
Supplier Device Package
12-DIP-F
14-HSSOP
Package / Case
12-DIP (0.300", 7.62mm)
14-LSSOP (0.173", 4.40mm Width) + 2 Heat Tabs