LA4627-E
LA4627-E
Active
Description:  AUDIO AMPLIFIER SE 2CH
Manufacturer:  onsemi
Datasheet:   LA4627-E Datasheet
History Price: $1.28000
In Stock: 17300
LA4627-E vs LA4814JA-AE
Manufacturer
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
2W x 2 @ 4Ohm, 2.5W x 2 @ 3Ohm
350mW x 2 @ 4Ohm
Voltage - Supply
9V ~ 22V
2.7V ~ 7V
Features
-
Depop
Mounting Type
Through Hole
Surface Mount
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
12-DIP-F
20-SSOP
Package / Case
12-DIP (0.300", 7.62mm)
20-LSSOP (0.173", 4.40mm Width)