Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ onsemi LA4601N-E
LA4601N-E
Active
Linear - Amplifiers - Audio
Description:
AUDIO AMPLIFIER SE 2CH
Manufacturer:
onsemi
Datasheet:
LA4601N-E Datasheet
History Price: $0.81000
In Stock: 36200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LA4601N-E vs LA4227-E
Part No
LA4601N-E
LA4227-E
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
7W x 2 @ 3Ohm
3W x 2 @ 3Ohm
Voltage - Supply
15V ~ 24V
9V ~ 20V
Features
-
-
Mounting Type
Through Hole
Through Hole
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Supplier Device Package
10-SIP
12-DIP-F
Package / Case
10-SIP Exposed Pad
12-DIP (0.300", 7.62mm)