Packaging
Tube
Bulk or Tube
Output Type
Headphones, 2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
8mW x 2 @ 16Ohm
10W x 2 @ 8Ohm
Voltage - Supply
0.9V ~ 4V
10V ~ 40V
Features
Mute
Thermal Shutdown Protection
Mounting Type
Surface Mount
Through Hole
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-
Supplier Device Package
10-SOIC
12-SIP
Package / Case
10-SOP (0.173", 4.40mm Width)
12-SIP Exposed Pad