LA4537M-TE-L-E
LA4537M-TE-L-E
Obsolete
Description:  IC AMP CLASS AB STER 8MW 10MFPS
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 11800
LA4537M-TE-L-E vs LA4422-E
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Type
Class AB
Class AB
Output Type
Headphones, 2-Channel (Stereo)
1-Channel (Mono)
Max Output Power x Channels @ Load
8mW x 2 @ 16Ohm
5.8W x 1 @ 4Ohm, 9W x 1 @ 4Ohm
Voltage - Supply
0.9V ~ 4V
13.2V ~ 18V
Features
Mute
-
Mounting Type
Surface Mount
Through Hole
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Supplier Device Package
10-MFPS
10-SIP
Package / Case
10-LSOP (0.173", 4.40mm Width)
10-SIP Exposed Tab