Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ onsemi LA4534M-E
LA4534M-E
Active
Linear - Amplifiers - Audio
Description:
3V CD HEADPHONE-STEREO POWER AMP
Manufacturer:
onsemi
Datasheet:
LA4534M-E Datasheet
History Price: Active
In Stock: 18500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LA4534M-E vs LA4814JA-ZE
Part No
LA4534M-E
LA4814JA-ZE
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
-
Class AB
Output Type
-
2-Channel (Stereo)
Max Output Power x Channels @ Load
-
350mW x 2 @ 4Ohm
Voltage - Supply
-
2.7V ~ 7V
Features
-
Depop
Mounting Type
-
Surface Mount
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
-
20-SSOP
Package / Case
-
20-LSSOP (0.173", 4.40mm Width)