Packaging
Bulk
Tape & Reel (TR)
Output Type
2-Channel (Stereo)
Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load
650mW x 2 @ 4Ohm
160mW x 2 @ 16Ohm
Voltage - Supply
6V
3.6V ~ 17V
Features
-
Standby, Thermal Protection
Mounting Type
Through Hole
Surface Mount
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-30 ℃ ~ 75 ℃ (TA)
Supplier Device Package
8-DIP
12-MFPS
Package / Case
8-DIP (0.300", 7.62mm)
12-LSOP (0.173", 4.40mm Width) Exposed Pad