☰
LA4510-E
LA4510-E
Active
Description:  240 MILLI WATT AF POWER AMPLIFIE
Manufacturer:  SANYO Semiconductor
Datasheet:   LA4510-E Datasheet
History Price: $0.31000
In Stock: 45280
LA4510-E vs LA4425AN-D-E
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Class AB
Class AB
Output Type
1-Channel (Mono) with Stereo Headphones
1-Channel (Mono)
Max Output Power x Channels @ Load
240mW x 1 @ 4Ohm
6W x 1 @ 4Ohm
Voltage - Supply
4.5V ~ 6V
5V ~ 16V
Features
-
Depop, Overvoltage, Short Circuit, Thermal Protection
Mounting Type
Through Hole
Through Hole
Operating Temperature
-10 ℃ ~ 60 ℃ (TA)
-30 ℃ ~ 80 ℃ (TA)
Supplier Device Package
9-SIP
5-SIP
Package / Case
9-SIP
5-SIP