☰
LA4510-E-ON
LA4510-E-ON
Active
Description:  240 MILLI WATT AF POWER AMPLIFIE
Manufacturer:  onsemi
Datasheet:   LA4510-E-ON Datasheet
History Price: $0.31000
In Stock: 160
LA4510-E-ON vs LA47536-E
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class AB
Output Type
1-Channel (Mono) with Stereo Headphones
4-Channel (Quad)
Max Output Power x Channels @ Load
240mW x 1 @ 4Ohm
45W x 4 @ 4Ohm
Voltage - Supply
4.5V ~ 6V
14.4V ~ 26V
Features
-
-
Mounting Type
Through Hole
Through Hole
Operating Temperature
-10 ℃ ~ 60 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
9-SIP
25-HZIP
Package / Case
9-SIP
25-SSIP Exposed Pad, Formed Leads