Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ onsemi LA4510-E-ON
LA4510-E-ON
Active
Linear - Amplifiers - Audio
Description:
240 MILLI WATT AF POWER AMPLIFIE
Manufacturer:
onsemi
Datasheet:
LA4510-E-ON Datasheet
History Price: $0.31000
In Stock: 160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LA4510-E-ON vs LA42205-E
Part No
LA4510-E-ON
LA42205-E
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class AB
Output Type
1-Channel (Mono) with Stereo Headphones
2-Channel (Stereo)
Max Output Power x Channels @ Load
240mW x 1 @ 4Ohm
5W x 2 @ 8Ohm
Voltage - Supply
4.5V ~ 6V
9.5V ~ 16V
Features
-
-
Mounting Type
Through Hole
Through Hole
Operating Temperature
-10 ℃ ~ 60 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Supplier Device Package
9-SIP
15-HZIP
Package / Case
9-SIP
15-SSIP Exposed Pad, Formed Leads