☰
LA4485-U-E
LA4485-U-E
Active
Description:  5 WATT, TWO CHANNEL POWER AMPLIF
Manufacturer:  SANYO Semiconductor
Datasheet:   LA4485-U-E Datasheet
History Price: $0.78000
In Stock: 850
LA4485-U-E vs LA47202P-E
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
4-Channel (Quad)
Max Output Power x Channels @ Load
5W x 2 @ 4Ohm
47W x 4 @ 4Ohm
Voltage - Supply
13.2V ~ 24V
14.4V ~ 26V
Features
-
-
Mounting Type
Through Hole
Through Hole
Operating Temperature
-30 ℃ ~ 80 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
13-SIPH
25-HZIP
Package / Case
13-SIP
25-SSIP Formed Leads