☰
LA4485-U-E
LA4485-U-E
Active
Description:  5 WATT, TWO CHANNEL POWER AMPLIF
Manufacturer:  SANYO Semiconductor
Datasheet:   LA4485-U-E Datasheet
History Price: $0.78000
In Stock: 850
LA4485-U-E vs LA4636-E
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
5W x 2 @ 4Ohm
9W x 2 @ 6Ohm, 11W x 2 @ 4Ohm
Voltage - Supply
13.2V ~ 24V
12V ~ 24V
Features
-
-
Mounting Type
Through Hole
Through Hole
Operating Temperature
-30 ℃ ~ 80 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Supplier Device Package
13-SIPH
12-SIPH
Package / Case
13-SIP
12-SIP Exposed Pad