LA4461N-E
LA4461N-E
Active
Description:  AUDIO AMPLIFIER BTL 1CH
Manufacturer:  onsemi
Datasheet:   LA4461N-E Datasheet
History Price: $0.94000
In Stock: 31900
LA4461N-E vs LA4537M-TE-L-E
Manufacturer
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
Class AB
Class AB
Output Type
1-Channel (Mono)
Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load
12W x 1 @ 4Ohm
8mW x 2 @ 16Ohm
Voltage - Supply
13.2V
0.9V ~ 4V
Features
-
Mute
Mounting Type
Through Hole
Surface Mount
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Supplier Device Package
10-SIPH
10-MFPS
Package / Case
10-SIP Exposed Pad
10-LSOP (0.173", 4.40mm Width)