☰
LA4446-E
LA4446-E
Active
Description:  TWO CHANNEL 5.5 WATT AF POWER AM
Manufacturer:  SANYO Semiconductor
Datasheet:   LA4446-E Datasheet
History Price: Active
In Stock: 48865
LA4446-E vs LA4422-E
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
1-Channel (Mono)
Max Output Power x Channels @ Load
5.5W x 2 @ 4Ohm
5.8W x 1 @ 4Ohm, 9W x 1 @ 4Ohm
Voltage - Supply
13.2V ~ 25V
13.2V ~ 18V
Features
-
-
Mounting Type
Through Hole
Through Hole
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Supplier Device Package
13-SIPH
10-SIP
Package / Case
13-SIP
10-SIP Exposed Tab