LA4446-E-ON
LA4446-E-ON
Active
Description:  TWO CHANNEL 5.5 WATT AF POWER AM
Manufacturer:  onsemi
Datasheet:   LA4446-E-ON Datasheet
History Price: Active
In Stock: 800
LA4446-E-ON vs LA4809M-TLM-E
Manufacturer
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load
5.5W x 2 @ 4Ohm
160mW x 2 @ 16Ohm
Voltage - Supply
13.2V ~ 25V
3.6V ~ 17V
Features
-
Standby, Thermal Protection
Mounting Type
Through Hole
Surface Mount
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-30 ℃ ~ 75 ℃ (TA)
Supplier Device Package
13-SIPH
12-MFPS
Package / Case
13-SIP
12-LSOP (0.173", 4.40mm Width) Exposed Pad